MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, PIC32, 180MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 64QFN
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 2MB FLASH 64QFN
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM No Crypto
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFH064-E/MR-ND | 47Y9478 | PIC32MZ2048EFH064-E/MR | PIC32MZ2048EFH064-E/MR | PIC32MZ2048EFH064-E/MR | PIC32MZ2048EFH064-E/MR |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |