Microchip Technology, Inc. Microcontrollers PIC32MZ2048EFG144T-E/JWX

Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet
Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2048EFG144T-E/JWXTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip - 43AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip
43AC6692
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip 43AC6692
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048EFG144T-E/JWX
32-bit Microcontrollers - MCU PIC32MZ2048EFG144T-E/JWX
32-bit Microcontrollers - MCU 2048KB Flash 512KB R AM No Crypto No CAN

32-bit Microcontrollers - MCU 2048KB Flash 512KB R AM No Crypto No CAN

Buy Now Datasheet
Microcontrollers - PIC32MZ2048EFG144T-E/JWX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFG144T-E/JWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFG144T-E/JWX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFG144T-E/JWX
IC MCU 32BIT 2MB FLASH 144TFBGA

IC MCU 32BIT 2MB FLASH 144TFBGA

Supplier's Site
Embedded - Microcontrollers - PIC32MZ2048EFG144T-E/JWX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFG144T-E/JWX
Embedded - Microcontrollers PIC32MZ2048EFG144T-E/JWX
IC MCU 32BIT 2MB FLASH 144TFBGA

IC MCU 32BIT 2MB FLASH 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2048EFG144T-E/JWXTR-ND 43AC6692 PIC32MZ2048EFG144T-E/JWX PIC32MZ2048EFG144T-E/JWX PIC32MZ2048EFG144T-E/JWX PIC32MZ2048EFG144T-E/JWX
Product Name Microcontrollers Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 48x12b
RAM 512 KB 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details