Microchip Technology, Inc. Microcontrollers PIC32MZ2048EFG100-I/PF

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2048EFG100-I/PF-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264388-PIC32MZ2048EFG100-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264388-PIC32MZ2048EFG100-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264388-PIC32MZ2048EFG100-I/PF
Win Source Part Number: 1264388-PIC32MZ2048E FG100-I/PF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2048EFG100

Win Source Part Number: 1264388-PIC32MZ2048EFG100-I/PF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2048EFG100

Buy Now Datasheet
Microcontrollers - 2648813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648813
Microcontrollers 2648813
2048KB Flash, 512KB RAM, No Crypto, No C

2048KB Flash, 512KB RAM, No Crypto, No C

Supplier's Site
Microcontrollers - 2648814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648814P
Microcontrollers 2648814P
2048KB Flash, 512KB RAM, No Crypto, No C

2048KB Flash, 512KB RAM, No Crypto, No C

Supplier's Site
Microcontrollers - 2648814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648814
Microcontrollers 2648814
2048KB Flash, 512KB RAM, No Crypto, No C

2048KB Flash, 512KB RAM, No Crypto, No C

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2048EFG100-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2048EFG100-I/PF
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2048EFG100-I/PF
IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFG100-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFG10 0-I/PF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFG100-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFG100-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2048EFG100-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048EFG100-I/PF
Microcontrollers PIC32MZ2048EFG100-I/PF
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFG100-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFG100-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFG100-I/PF
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048EFG100-I/PF
32-bit Microcontrollers - MCU PIC32MZ2048EFG100-I/PF
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, No Crypto

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2048EFG100-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFG100-I/PF
Embedded - Microcontrollers PIC32MZ2048EFG100-I/PF
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 200Mhz, Tqfp-100; Product Range Microchip - 02AH4646 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Tqfp-100; Product Range Microchip
02AH4646
Mcu, 32Bit, 200Mhz, Tqfp-100; Product Range Microchip 02AH4646
MCU, 32BIT, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MZ2048EFG100-I/PF
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2048EFG100-I/PF-ND 1264388-PIC32MZ2048EFG100-I/PF 2648813 685-PIC32MZ2048EFG100-I/PF PIC32MZ2048EFG100-I/PF PIC32MZ2048EFG100-I/PF PIC32MZ2048EFG100-I/PF PIC32MZ2048EFG100-I/PF 02AH4646 PIC32MZ2048EFG100-I/PF
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Tqfp-100; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b
RAM 512 KB 2000 KB 512 KB 512 KB 512 KB 512 KB 512 KB
ROM 2000 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details