The PIC32MZ EF series microcontroller is a 32-bit device operating at a maximum clock speed of 200 MHz, featuring a program memory size of 2 MB and 512 KB of RAM. It supports a wide operating voltage range of 2.1V to 3.6V and can function in temperatures from -40°C to +125°C. The microcontroller includes a floating-point unit (FPU) for efficient handling of 32-bit and 64-bit floating-point operations, as well as a memory management unit (MMU) for optimized embedded operating system execution. This MCU is equipped with advanced communication interfaces, including USB 2.0 Hi-Speed On-The-Go (OTG) and a 10/100 Mbps Ethernet MAC. It also features multiple audio and graphics interfaces, making it suitable for applications requiring multimedia capabilities. The device includes a 12-bit ADC capable of 18 Msps, with up to 48 analog inputs, and supports various low-power modes for energy-efficient operation. Security features include a crypto engine with a random number generator for data encryption and authentication, along with advanced memory protection mechanisms. The microcontroller is available in a TFBGA-100 package, making it suitable for compact designs. Overall, the PIC32MZ EF series microcontroller is designed for high-performance applications requiring robust processing power and extensive connectivity options.
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TFBGA (7x7)
32-bit Microcontrollers - MCU 2048KB Flash, 512KB RAM, NoCrypto,No CAN
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFBGA
MCU, 32BIT, PIC32, 200MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 100TFBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFG100-E/GJX-ND | PIC32MZ2048EFG100-E/GJX | PIC32MZ2048EFG100-E/GJX | PIC32MZ2048EFG100-E/GJX | 23AC8943 | PIC32MZ2048EFG100-E/GJX |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 40x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |