Manufacturer: Microchip Technology
Win Source Part Number: 930655-PIC32MZ2048EC
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 48x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MZ2048ECM144
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048ECM144-I/
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU RoHS Compliant: Yes
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash Ethernet, Crypto&CAN
32 Bit MCU 2MB Flash 512KB RAM 200MHz 144Pin USB-HS ENET CAN Crypto SQI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 930655-PIC32MZ2048ECM144-I/PL | PIC32MZ2048ECM144-I/PL-ND | 685-PIC32MZ2048ECM144-I/PL | PIC32MZ2048ECM144-I/PL | PIC32MZ2048ECM144-I/PL | PIC32MZ2048ECM144-I/PL | 53Y0828 | PIC32MZ2048ECM144-I/PL | 536-PIC32MZ2048ECM144-I/PL |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MZ2048ECM144-I/PL | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip | 32-bit Microcontrollers - MCU | 32 Bit MCU 2MB Flash 512KB RAM 200MHz 144Pin USB-HS ENET CAN Crypto SQI |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |||
| RAM | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | |||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | 3.3 volts |