IC MCU 32BIT 2MB FLASH 144TQFP Product overview: PIC32MZ2048ECM144-I/
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
Manufacturer: Microchip Technology
Win Source Part Number: 1322353-PIC32MZ2048E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 48x10b
Oscillator Type: Internal
Supplier Device Package: 144-TQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MZ2048ECM144
RoHS Status: ROHS3 Compliant
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash Ethernet, Crypto&CAN
IC MCU 32BIT 2MB FLASH 144TQFP
IC MCU 32BIT 2MB FLASH 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048ECM144-I/PH | PIC32MZ2048ECM144-I/PH-ND | 1322353-PIC32MZ2048ECM144-I/PH | PIC32MZ2048ECM144-I/PH | PIC32MZ2048ECM144-I/PH | PIC32MZ2048ECM144-I/PH | PIC32MZ2048ECM144-I/PH |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 512 KB | 512 KB | 2000 KB | 512 KB | 512 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |