IC MCU 32BIT 2MB FLASH 64TQFP Product overview: PIC32MZ2048ECM064-I/
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash Ethernet, Crypto&CAN
IC MCU 32BIT 2MB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048ECM064-I/PT | PIC32MZ2048ECM064-I/PT-ND | PIC32MZ2048ECM064-I/PT | PIC32MZ2048ECM064-I/PT | PIC32MZ2048ECM064-I/PT | PIC32MZ2048ECM064-I/PT |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |