Microchip Technology, Inc. Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip PIC32MZ2048ECM064-I/PT.

Description
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32 MZ; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins; MCU RoHS Compliant: Yes
Description
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32 MZ; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins; MCU RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip - 25AJ2613 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip
25AJ2613
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip 25AJ2613
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32 MZ; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32 MZ; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins; MCU RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 25AJ2613
Product Name Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details