Please consider PIC32MZ2048EFH144 for new designs
Additional Features Key Features
200 MHz/330 DMIPS, microAptiv core
DSP-enhanced core:
Four 64-bit accumulators
Single-cycle MAC, saturating and fractional math
Dual Panel Flash for live update support
10-bit, 500 KSPS, 48-channel ADC module
Memory Management Unit for optimum embedded OS execution
microMIPS mode for up to 35% code compression
CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators
SPI/I2S interfaces for audio processing and playback
Hi-Speed USB 2.0 Device/Host/OTG
10/100 Mbps Ethernet MAC with MII and RMII interface
Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features
Operating voltage range of 2.2V to 3.6V
2MB Flash memory (plus an additional 160 KB of Boot Flash)
512KB SRAM memory
microMIPS mode for up to 35% smaller code size
DSP-enhanced core:
Four 64-bit accumulators
Single-cylce MAC, saturating and fractional math
Code-efficient (C and Assembly) architecture
Low-power management modes (Idle and Sleep) Peripheral Features
50 MHz External Bus Interface (EBI)
50 MHz Serial Quad Interface (SQI)
Peripheral Pin Select (PPS) functionality to enable function remap
8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection
Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
Two CAN modules 2.0B Active with DeviceNet addressing support
Six 4-wire SPI modules (50 Mbps)
SQI configurable as an additional SPI module (50 MHz)
Five I2C modules (up to 1 Mbaud) with SMBus support
Parallel Master Port (PMP)
Hardware Real-Time Clock and Calendar (RTCC)
Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features
Graphics interface: EBI or PMP
Audio data communication: I2S, LJ, RJ, USB
Audio data control interface: SPI and I2C™
Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features
10-bit ADC Module:
500 Ksps rate with one Sample and Hold (S&H) circuits
Up to 48 analog inputs
Flexible and independent ADC trigger sources
6 digital filters and comparators
Two analog comparators with 32 programmable voltage references
Temperature sensor with ±2°C accuracy Debugger Development Support
In-circuit and in-application programming
4-wire MIPS® Enhanced JTAG interface
Unlimited program and 12 complex data breakpoints
IEEE 1149.2-compatible (JTAG) boundary scan
Non-intrusive hardware-based instruction trace
Please consider PIC32MZ2048EFH144 for new designs
Additional Features
Key Features
- 200 MHz/330 DMIPS, microAptiv core
- DSP-enhanced core:
- Four 64-bit accumulators
- Single-cycle MAC, saturating and fractional math
- Dual Panel Flash for live update support
- 10-bit, 500 KSPS, 48-channel ADC module
- Memory Management Unit for optimum embedded OS execution
- microMIPS mode for up to 35% code compression
- CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators
- SPI/I2S interfaces for audio processing and playback
- Hi-Speed USB 2.0 Device/Host/OTG
- 10/100 Mbps Ethernet MAC with MII and RMII interface
- Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned)
Microcontroller Features
- Operating voltage range of 2.2V to 3.6V
- 2MB Flash memory (plus an additional 160 KB of Boot Flash)
- 512KB SRAM memory
- microMIPS mode for up to 35% smaller code size
- DSP-enhanced core:
- Four 64-bit accumulators
- Single-cylce MAC, saturating and fractional math
- Code-efficient (C and Assembly) architecture
- Low-power management modes (Idle and Sleep)
Peripheral Features
- 50 MHz External Bus Interface (EBI)
- 50 MHz Serial Quad Interface (SQI)
- Peripheral Pin Select (PPS) functionality to enable function remap
- 8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection
- Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
- Two CAN modules 2.0B Active with DeviceNet addressing support
- Six 4-wire SPI modules (50 Mbps)
- SQI configurable as an additional SPI module (50 MHz)
- Five I2C modules (up to 1 Mbaud) with SMBus support
- Parallel Master Port (PMP)
- Hardware Real-Time Clock and Calendar (RTCC)
- Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
- Nine Capture inputs and Nine Compare/PWM outputs
Audio/Graphics/Touch HMI Features
- Graphics interface: EBI or PMP
- Audio data communication: I2S, LJ, RJ, USB
- Audio data control interface: SPI and I2C™
- Audio data master clock: Fractional clock frequencies with USB synchronization
Advanced Analog Features
- 500 Ksps rate with one Sample and Hold (S&H) circuits
- Up to 48 analog inputs
- Flexible and independent ADC trigger sources
- 6 digital filters and comparators
- Two analog comparators with 32 programmable voltage references
- Temperature sensor with ±2°C accuracy
Debugger Development Support
- In-circuit and in-application programming
- 4-wire MIPS® Enhanced JTAG interface
- Unlimited program and 12 complex data breakpoints
- IEEE 1149.2-compatible (JTAG) boundary scan
- Non-intrusive hardware-based instruction trace