Microchip Technology, Inc. Microcontrollers PIC32MZ2048ECH124T-I/TL

Description
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2048ECH124T-I/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)

MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2048ECH124T-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048ECH124T-I/TL
Embedded - Microcontrollers PIC32MZ2048ECH124T-I/TL
IC MCU 32BIT 2MB FLASH 124VTLA

IC MCU 32BIT 2MB FLASH 124VTLA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048ECH124T-I/TL
32-bit Microcontrollers - MCU PIC32MZ2048ECH124T-I/TL
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash 512KB-R Ethernet&CAN

32-bit Microcontrollers - MCU 200MHz 2048 KB Flash 512KB-R Ethernet&CAN

Buy Now Datasheet
Microcontrollers - PIC32MZ2048ECH124T-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048ECH124T-I/TL
Microcontrollers PIC32MZ2048ECH124T-I/TL
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)

MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048ECH124T-I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048ECH124T-I/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048ECH124T-I/TL
IC MCU 32BIT 2MB FLASH 124VTLA

IC MCU 32BIT 2MB FLASH 124VTLA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2048ECH124T-I/TL-ND PIC32MZ2048ECH124T-I/TL PIC32MZ2048ECH124T-I/TL PIC32MZ2048ECH124T-I/TL PIC32MZ2048ECH124T-I/TL
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x10b
RAM 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers