MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 792364-PIC32MZ2048EC
Series: PIC 32MZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 microAptiv
Speed: 200MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MZ2048ECH064
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC32MZ2048ECH064-I/
Introduction Date: November 15, 2013
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 2MB FLASH 64TQFP Product overview: PIC32MZ2048ECH064-I/
IC MCU 32BIT 2MB FLASH 64TQFP
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
32-bit Microcontrollers - MCU 200MHz 2048KB Flash 512KB-R Ethernet&CAN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048ECH064-I/PT-ND | 792364-PIC32MZ2048ECH064-I/PT | 685-PIC32MZ2048ECH064-I/PT | PIC32MZ2048ECH064-I/PT | PIC32MZ2048ECH064-I/PT | PIC32MZ2048ECH064-I/PT | PIC32MZ2048ECH064-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MZ2048ECH064-I/PT | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 24x10b | ||||||
| RAM | 512 KB | 2000 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |