MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
IC MCU 32BIT 2MB FLASH 144TQFP
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash 512KB RAM Ethernet
IC MCU 32BIT 2MB FLASH 144TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048ECG144T-I/PH-ND | PIC32MZ2048ECG144T-I/PH | PIC32MZ2048ECG144T-I/PH | PIC32MZ2048ECG144T-I/PH | PIC32MZ2048ECG144T-I/PH |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x10b | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |