Microchip Technology, Inc. PIC32MZ2048ECG124

Description
Please consider PIC32MZ2048EFG124 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 48-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz External Bus Interface (EBI) 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 12 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Six 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: EBI or PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 48 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace
Datasheet
Description
Please consider PIC32MZ2048EFG124 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 48-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz External Bus Interface (EBI) 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 12 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Six 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: EBI or PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 48 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Please consider PIC32MZ2048EFG124 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 48-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz External Bus Interface (EBI) 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 12 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Six 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: EBI or PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 48 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace

Please consider PIC32MZ2048EFG124 for new designs

Additional Features

    Key Features
    • 200 MHz/330 DMIPS, microAptiv core
    • DSP-enhanced core:
      • Four 64-bit accumulators
      • Single-cycle MAC, saturating and fractional math
    • Dual Panel Flash for live update support
    • 10-bit, 500 KSPS, 48-channel ADC module
    • Memory Management Unit for optimum embedded OS execution
    • microMIPS mode for up to 35% code compression
    • UART, I2C, PMP, EBI, SQI & Analog Comparators
    • SPI/I2S interfaces for audio processing and playback
    • Hi-Speed USB 2.0 Device/Host/OTG
    • 10/100 Mbps Ethernet MAC with MII and RMII interface
    • Temperature Range - 40°C to 85°C; - 40°C to 125°C (planned)
    Microcontroller Features
    • Operating voltage range of 2.2V to 3.6V
    • 2MB Flash memory (plus an additional 160 KB of Boot Flash)
    • 512KB SRAM memory
    • microMIPS mode for up to 35% smaller code size
    • DSP-enhanced core:
      • Four 64-bit accumulators
      • Single-cylce MAC, saturating and fractional math
      • Code-efficient (C and Assembly) architecture
      • Low-power management modes (Idle and Sleep)
      Peripheral Features
      • 50 MHz External Bus Interface (EBI)
      • 50 MHz Serial Quad Interface (SQI)
      • Peripheral Pin Select (PPS) functionality to enable function remap
      • 8 channels of hardware programmable DMA and 12 channels of dedicated DMA with automatic data size detection
      • Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
      • Six 4-wire SPI modules (50 Mbps)
      • SQI configurable as an additional SPI module (50 MHz)
      • Five I2C modules (up to 1 Mbaud) with SMBus support
      • Parallel Master Port (PMP)
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
      • Nine Capture inputs and Nine Compare/PWM outputs
      Audio/Graphics/Touch HMI Features
      • Graphics interface: EBI or PMP
      • Audio data communication: I2S, LJ, RJ, USB
      • Audio data control interface: SPI and I2C™
      • Audio data master clock: Fractional clock frequencies with USB synchronization
      Advanced Analog Features
      • 10-bit ADC Module:
        • 500 Ksps rate with one Sample and Hold (S&H) circuits
        • Up to 48 analog inputs
      • Flexible and independent ADC trigger sources
      • 6 digital filters and comparators
      • Two analog comparators with 32 programmable voltage references
      • Temperature sensor with ±2°C accuracy
      Debugger Development Support
      • In-circuit and in-application programming
      • 4-wire MIPS® Enhanced JTAG interface
      • Unlimited program and 12 complex data breakpoints
      • IEEE 1149.2-compatible (JTAG) boundary scan
      • Non-intrusive hardware-based instruction trace
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MZ2048ECG124
Clock Speed 200 MHz
Bits Other; 10-bit
Number 48
RAM 512 KB
ROM 2048 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers