Manufacturer: Microchip Technology
Win Source Part Number: 1322614-PIC32MZ2048E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MZ2048ECG064
RoHS Status: ROHS3 Compliant
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP Product overview: PIC32MZ2048ECG064-I/
IC MCU 32BIT 2MB FLASH 64TQFP
32-bit Microcontrollers - MCU 200MHz 2048 KB Flash 512KB RAM Ethernet
IC MCU 32BIT 2MB FLASH 64TQFP
MICROCONTROLLER MCU, 32 BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322614-PIC32MZ2048ECG064-I/PT | PIC32MZ2048ECG064-I/PT-ND | 685-PIC32MZ2048ECG064-I/PT | PIC32MZ2048ECG064-I/PT | PIC32MZ2048ECG064-I/PT | PIC32MZ2048ECG064-I/PT | 17X9329 | PIC32MZ2048ECG064-I/PT | PIC32MZ2048ECG064-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |