Microchip Technology, Inc. Microcontrollers PIC32MZ2025DAR176-V/2J

Description
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MZ2025DAR176-V/2J-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2025DAR176-V/2J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2025DAR176-V/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2025DAR176-V/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip - 82AH3707 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip
82AH3707
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip 82AH3707
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2025DAR176-V/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2025DAR176-V/2J
Microcontrollers PIC32MZ2025DAR176-V/2J
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2025DAR176-V/2J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2025DAR176-V/2J
Embedded - Microcontrollers PIC32MZ2025DAR176-V/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MZ2025DAR176-V/2J-ND PIC32MZ2025DAR176-V/2J 82AH3707 PIC32MZ2025DAR176-V/2J PIC32MZ2025DAR176-V/2J
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers