MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 2MB FLASH 169LFBGA
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 2MB FLASH 169LFBGA
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MZ2025DAR169T-V/6JTR-ND | PIC32MZ2025DAR169T-V/6J | 82AH3706 | PIC32MZ2025DAR169T-V/6J | PIC32MZ2025DAR169T-V/6J |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 45x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 2000 KB |