MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 176LQFP
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:176Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 176LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MZ2025DAL176-V/2J-ND | PIC32MZ2025DAL176-V/2J | PIC32MZ2025DAL176-V/2J | 82AH3703 | PIC32MZ2025DAL176-V/2J |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 45x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB |