MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 2MB FLASH 169LFBGA
IC MCU 32BIT 2MB FLASH 169LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2025DAK169-I/HF-ND | PIC32MZ2025DAK169-I/HF | PIC32MZ2025DAK169-I/HF | PIC32MZ2025DAK169-I/HF | PIC32MZ2025DAK169-I/HF | 75AC0793 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 45x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 2000 KB |