Microchip Technology, Inc. Microcontrollers PIC32MZ2025DAH169-I/6J

Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2025DAH169-I/6J-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2025DAH169-I/6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2025DAH169-I/6J
Embedded - Microcontrollers PIC32MZ2025DAH169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA

IC MCU 32BIT 2MB FLASH 169LFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip - 23AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
23AC8939
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 23AC8939
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2025DAH169-I/6J
32-bit Microcontrollers - MCU PIC32MZ2025DAH169-I/6J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2025DAH169-I/6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2025DAH169-I/6J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2025DAH169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA

IC MCU 32BIT 2MB FLASH 169LFBGA

Supplier's Site
Microcontrollers - PIC32MZ2025DAH169-I/6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2025DAH169-I/6J
Microcontrollers PIC32MZ2025DAH169-I/6J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2025DAH169-I/6J-ND PIC32MZ2025DAH169-I/6J 23AC8939 PIC32MZ2025DAH169-I/6J PIC32MZ2025DAH169-I/6J PIC32MZ2025DAH169-I/6J
Product Name Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details