The PIC32MZ1064DAR176 is a 32-bit microcontroller designed for graphics applications, featuring up to 2 MB of Live Update Flash memory, 640 KB of SRAM, and support for 32 MB of DDR2 SDRAM. It operates within a temperature range of -40°C to +105°C and can achieve clock speeds of up to 200 MHz with a core performance of 330 DMIPS. The device includes a 32 KB instruction cache and a 32 KB data cache, along with a Memory Management Unit (MMU) for efficient embedded operating system execution. This microcontroller supports various power management options, including sleep and idle modes, and features integrated power-on reset (POR) and brown-out reset (BOR) capabilities. It offers multiple communication interfaces, including USB 2.0 OTG, Ethernet MAC, and several serial communication protocols such as I2C, SPI, and UART. The device also includes advanced graphics capabilities with a 3-layer graphics controller and a high-performance 2D GPU. For security, the PIC32MZ1064DAR176 incorporates a crypto engine with a random number generator (RNG) for data encryption and authentication. It is available in a 176-pin LQFP package, making it suitable for a wide range of embedded applications requiring robust processing power and graphics capabilities.
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 176LQFP
IC MCU 32BIT 1MB FLASH 176LQFP
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MZ1064DAR176-V/2J-ND | PIC32MZ1064DAR176-V/2J | PIC32MZ1064DAR176-V/2J | PIC32MZ1064DAR176-V/2J | 82AH3691 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 45x12b | ||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |
| ROM | 1000 KB |