Microchip Technology, Inc. Microcontrollers PIC32MZ1064DAR169-V/6J

Description
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MZ1064DAR169-V/6J-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Microcontrollers - PIC32MZ1064DAR169-V/6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1064DAR169-V/6J
Microcontrollers PIC32MZ1064DAR169-V/6J
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1064DAR169-V/6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1064DAR169-V/6J
Embedded - Microcontrollers PIC32MZ1064DAR169-V/6J
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1064DAR169-V/6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1064DAR169-V/6J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1064DAR169-V/6J
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip - 82AH3689 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
82AH3689
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 82AH3689
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MZ1064DAR169-V/6J-ND PIC32MZ1064DAR169-V/6J PIC32MZ1064DAR169-V/6J PIC32MZ1064DAR169-V/6J 82AH3689
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers