Microchip Technology, Inc. Microcontrollers PIC32MZ1064DAK176T-I/2J

Description
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1064DAK176T-I/2JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - PIC32MZ1064DAK176T-I/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1064DAK176T-I/2J
Microcontrollers PIC32MZ1064DAK176T-I/2J
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1064DAK176T-I/2J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1064DAK176T-I/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1064DAK176T-I/2J
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1064DAK176T-I/2J
32-bit Microcontrollers - MCU PIC32MZ1064DAK176T-I/2J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

Buy Now Datasheet
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip - 95AC1942 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip
95AC1942
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip 95AC1942
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ1064DAK176T-I/2J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1064DAK176T-I/2J
Embedded - Microcontrollers PIC32MZ1064DAK176T-I/2J
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1064DAK176T-I/2JTR-ND PIC32MZ1064DAK176T-I/2J PIC32MZ1064DAK176T-I/2J PIC32MZ1064DAK176T-I/2J 95AC1942 PIC32MZ1064DAK176T-I/2J
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers