The PIC32MZ DA series microcontroller, specifically the 23AC8923 part number, features a 32-bit architecture operating at a maximum frequency of 200 MHz. It includes up to 2 MB of Flash memory and 640 KB of SRAM, making it suitable for graphics applications and complex processing tasks. The device operates within a voltage range of 2.2V to 3.6V and is rated for temperatures from -40°C to +85°C, with a planned extension to +105°C. This microcontroller is equipped with a DSP-enhanced core, which includes features such as a single-cycle multiply-accumulate (MAC) operation and four 64-bit accumulators. It supports various memory interfaces, including DDR2 SDRAM and multiple communication protocols like USB 2.0 and Ethernet. The integrated graphics controller allows for 24-bit color support and high-performance 2D graphics processing. Power management features include multiple low-power modes, with deep sleep current consumption typically below 1 µA. The device also incorporates advanced security features, including a crypto engine for data encryption and memory protection mechanisms. With its extensive peripheral support and robust performance capabilities, this microcontroller is well-suited for applications requiring high processing power and graphics capabilities.
IC MCU 32BIT 1MB FLASH 169LFBGA Product overview: PIC32MZ1064DAH169-I/
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 1MB FLASH 169LFBGA
IC MCU 32BIT 1MB FLASH 169LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ1064DAH169-I/6J | PIC32MZ1064DAH169-I/6J-ND | PIC32MZ1064DAH169-I/6J | PIC32MZ1064DAH169-I/6J | PIC32MZ1064DAH169-I/6J | PIC32MZ1064DAH169-I/6J | 23AC8923 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 to 1.7 volts | ||||
| Package Type | Other; Tray | Other; 169-LFBGA | BGA; Other; 169-LFBGA | ||||
| Pin Count | 169 | 169 | 169 |