MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 1MB FLASH 169LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2
IC MCU 32BIT 1MB FLASH 169LFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1025DAR169-I/6J-ND | 75AC0781 | PIC32MZ1025DAR169-I/6J | PIC32MZ1025DAR169-I/6J | PIC32MZ1025DAR169-I/6J | PIC32MZ1025DAR169-I/6J |
| Product Name | Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 45x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |