The PIC32MZ DA Series Microcontroller is a 32-bit MCU operating at a clock speed of 200 MHz, featuring a 176-pin LQFP package. It supports a voltage range of 2.2V to 3.6V and operates within a temperature range of -40°C to +105°C. The device includes up to 2 MB of Flash memory and 640 KB of SRAM, making it suitable for graphics applications and complex processing tasks. This microcontroller is equipped with a DSP-enhanced core, offering features such as a single-cycle MAC and multiple accumulators for efficient mathematical operations. It also includes a memory management unit (MMU) for optimized embedded OS execution and supports microMIPS mode for reduced code size. The PIC32MZ DA Series provides extensive connectivity options, including USB 2.0 OTG, Ethernet MAC, and multiple serial communication interfaces (UART, SPI, I2C, and CAN). It features a robust power management system with various modes for power reduction, integrated watchdog timers, and a fail-safe clock monitor. Additionally, the microcontroller includes advanced analog features such as a 12-bit ADC, temperature sensor, and multiple digital comparators. Security features include a crypto engine for data encryption and memory protection capabilities. This MCU is designed for applications requiring high performance and extensive peripheral support, making it a suitable choice for engineers looking to implement complex embedded systems.
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 176LQFP
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
IC MCU 32BIT 1MB FLASH 176LQFP
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:176Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1025DAL176-I/2J-ND | PIC32MZ1025DAL176-I/2J | PIC32MZ1025DAL176-I/2J | PIC32MZ1025DAL176-I/2J | PIC32MZ1025DAL176-I/2J | 75AC0780 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 45x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |