The PIC32MZ DA Series Microcontroller is a 32-bit device operating at a maximum frequency of 200 MHz, featuring a core architecture that supports MIPS32 microAptiv technology. It includes up to 2 MB of Flash memory and 640 KB of SRAM, with an integrated DDR2 SDRAM interface supporting up to 32 MB. The microcontroller operates within a voltage range of 2.2V to 3.6V and is rated for temperatures from -40°C to +85°C. This device is equipped with advanced graphics capabilities, including a 3-layer graphics controller and a high-performance 2D GPU, making it suitable for graphics-intensive applications. It also features a variety of communication interfaces, such as USB 2.0 OTG, Ethernet MAC, and multiple UART, SPI, and I2C modules, enhancing its connectivity options. Power management features include programmable PLLs, integrated power-on reset, and various sleep modes for energy efficiency. The microcontroller also incorporates security features like a crypto engine for data encryption and advanced memory protection. With a compact LFBGA-169 package, this microcontroller is designed for applications requiring high performance and extensive peripheral support, making it a viable option for engineers looking to implement complex embedded systems.
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 1MB FLASH 169LFBGA
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 169LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1025DAL169T-I/HFTR-ND | PIC32MZ1025DAL169T-I/HF | PIC32MZ1025DAL169T-I/HF | 95AC1935 | PIC32MZ1025DAL169T-I/HF | PIC32MZ1025DAL169T-I/HF |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 45x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |