Microchip Technology, Inc. PIC32MZ1025DAK176

Description
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Additional Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Description
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Additional Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MZ1025DAK176 is a 32-bit microcontroller from Microchip Technology, designed for graphics applications. It features a MIPS32 microAptiv core operating at 200 MHz with a performance of 330 DMIPS. The device includes 2 MB of Flash memory and 640 KB of SRAM, along with an option for 32 MB of DDR2 SDRAM. It supports a wide operating temperature range of -40°C to +105°C and operates with a core voltage of 1.7V to 1.9V and I/O voltage from 2.2V to 3.6V. The microcontroller is equipped with a 3-layer graphics controller capable of 24-bit color support and a high-performance 2D GPU. It also includes a 12-bit ADC with a sampling rate of 18 Msps and up to 45 analog inputs. Communication interfaces are extensive, featuring USB 2.0 OTG, Ethernet MAC, multiple UARTs, CAN modules, and various SPI and I2C interfaces. Power management features include multiple sleep modes for low power consumption, integrated power-on reset (POR), and brown-out reset (BOR). The device also offers advanced security features such as a crypto engine and memory protection. The PIC32MZ1025DAK176 is suitable for applications requiring high processing power, graphics capabilities, and robust communication options.

Datasheet Summary
Powered by GS/AI

The PIC32MZ1025DAK176 is a 32-bit microcontroller from Microchip Technology, designed for graphics applications. It features a MIPS32 microAptiv core operating at 200 MHz with a performance of 330 DMIPS. The device includes 2 MB of Flash memory and 640 KB of SRAM, along with an option for 32 MB of DDR2 SDRAM. It supports a wide operating temperature range of -40°C to +105°C and operates with a core voltage of 1.7V to 1.9V and I/O voltage from 2.2V to 3.6V. The microcontroller is equipped with a 3-layer graphics controller capable of 24-bit color support and a high-performance 2D GPU. It also includes a 12-bit ADC with a sampling rate of 18 Msps and up to 45 analog inputs. Communication interfaces are extensive, featuring USB 2.0 OTG, Ethernet MAC, multiple UARTs, CAN modules, and various SPI and I2C interfaces. Power management features include multiple sleep modes for low power consumption, integrated power-on reset (POR), and brown-out reset (BOR). The device also offers advanced security features such as a crypto engine and memory protection. The PIC32MZ1025DAK176 is suitable for applications requiring high processing power, graphics capabilities, and robust communication options.

Suppliers

Company
Product
Description
Supplier Links
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Additional Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS

PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB.

Additional Features

  • 200 MHz/330 DMIPS, MIPS32 microAptiv core
  • Dual Panel Flash for live update support
  • 12-bit, 18 MSPS, 45-channel ADC module
  • Memory Management Unit for optimum embedded OS execution
  • microMIPS mode for up to 35% code compression
  • CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators
  • SPI/I2S interfaces for audio processing and playback
  • Hi-Speed USB Device/Host/OTG
  • 10/100 Mbps Ethernet MAC with MII and RMII interface
  • Advanced Memory Protection Peripheral and memory region access control
  • Peripheral and memory region access control
  • Temperature Range - 40°C to 85°C, - 40°C to 105°C
  • Operating voltage range of 2.3V to 3.6V
  • 1MB Flash memory (plus an additional 160 KB of Boot Flash)
  • 256KB SRAM memory
  • microMIPS mode for up to 35% smaller code size
  • DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant
  • Four 64-bit accumulators
  • Single-cylce MAC, saturating and fractional math
  • IEEE 754-compliant
  • Code-efficient (C and Assembly) architecture
  • Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle)
  • Deep Sleep current: < 1µA (typical)
  • Integrated POR and BOR
  • Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8
  • Programmable PLLs and oscillator clock sources
  • Dedicated PLL for DDR2
  • Fail-Safe Clock Monitor
  • Independent Watchdog and Deadman Timers
  • Fast wake-up and start-up
  • 50 MHz SD/SDIO/eMMC bus interface
  • 50 MHz External Bus Interface (EBI)
  • 80 MHz Serial Quad Interface (SQI)
  • Peripheral Pin Select (PPS) functionality to enable function remap
  • Up to 8 channels of hardware DMA with automatic data size detection
  • Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
  • Two CAN modules 2.0B Active with DeviceNet addressing support
  • Six 4-wire SPI modules (80 Mbps)
  • SQI configurable as an additional SPI module (50 MHz)
  • Five I2C modules (up to 1 Mbaud) with SMBus support
  • Parallel Master Port (PMP)
  • Hardware Real-Time Clock and Calendar (RTCC) module
  • Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
  • Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs
  • 3-layer Graphics Controller with up to 24-bit color support
  • High-performance 2D Graphics Processing Unit (GPU)
  • Audio data communication: I2S, LJ, RJ, USB
  • Audio data control interface: SPI and I2C™
  • Audio data master clock: Fractional clock frequencies with USB synchronization
  • 12-bit ADC Module:
  • 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared)
  • Up to 45 analog inputs
  • Can operate during sleep and idle modes
  • Multiple trigger sources
  • Six digital comparators and six digital filters
  • Two comparators with 32 programmable voltage references
  • Temperature sensor with ±2°C accuracy
  • Charge Time Measurement Unit (CTMU)
  • AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned)
  • Class B Safety Library, IEC 60730
  • Back-up internal oscillator
  • In-circuit and in-application programming
  • 4-wire MIPS® Enhanced JTAG interface
  • Unlimited program and 12 complex data breakpoints
  • IEEE 1149.2-compatible (JTAG) boundary scan
  • Non-intrusive hardware-based instruction trace
  • MPLAB Harmony – PIC32 software development framework
  • C/C++ compiler with native DSP/fractional and FPU support
  • TCP/IP, USB, Graphics, and mTouch middleware
  • MFi, Android, and Bluetooth audio frameworks
  • RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MZ1025DAK176
Clock Speed 200 MHz
Bits Other; 12-bit
Number 45
RAM 256 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers