MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2
IC MCU 32BIT 1MB FLASH 176LQFP
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:176Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 176LQFP
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1025DAH176-I/2J-ND | PIC32MZ1025DAH176-I/2J | PIC32MZ1025DAH176-I/2J | 23AC8909 | PIC32MZ1025DAH176-I/2J | PIC32MZ1025DAH176-I/2J |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 45x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |