IC MCU 32BIT 1MB FLASH 169LFBGA Product overview: PIC32MZ1025DAH169T-I
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 169LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ1025DAH169T-I/6J | PIC32MZ1025DAH169T-I/6JTR-ND | PIC32MZ1025DAH169T-I/6J | PIC32MZ1025DAH169T-I/6J | 23AC8908 | PIC32MZ1025DAH169T-I/6J |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 256 KB | 256 KB | 256 KB | |||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 169-LFBGA | BGA; Other; 169-LFBGA | |||
| Pin Count | 169 | 169 | 169 |