Microchip Technology, Inc. Microcontrollers PIC32MZ1025DAB288T-I/4J

Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1025DAB288T-I/4JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Microcontrollers - PIC32MZ1025DAB288T-I/4JCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Microcontrollers - PIC32MZ1025DAB288T-I/4JDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1025DAB288T-I/4J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1025DAB288T-I/4J
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1025DAB288T-I/4J
IC MCU 32BIT 1MB FLASH 288LFBGA Product overview: PIC32MZ1025DAB288T-I /4J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1025DAB28 8T-I/4J can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 288LFBGA Product overview: PIC32MZ1025DAB288T-I/4J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1025DAB288T-I/4J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip - 23AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip
23AC8903
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip 23AC8903
MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:288Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:288Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ1025DAB288T-I/4J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1025DAB288T-I/4J
Embedded - Microcontrollers PIC32MZ1025DAB288T-I/4J
IC MCU 32BIT 1MB FLASH 288LFBGA

IC MCU 32BIT 1MB FLASH 288LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1025DAB288T-I/4J
32-bit Microcontrollers - MCU PIC32MZ1025DAB288T-I/4J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

Buy Now Datasheet
Microcontrollers - PIC32MZ1025DAB288T-I/4J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1025DAB288T-I/4J
Microcontrollers PIC32MZ1025DAB288T-I/4J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1025DAB288T-I/4J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1025DAB288T-I/4J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1025DAB288T-I/4J
IC MCU 32BIT 1MB FLASH 288LFBGA

IC MCU 32BIT 1MB FLASH 288LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1025DAB288T-I/4JTR-ND 685-PIC32MZ1025DAB288T-I/4J 23AC8903 PIC32MZ1025DAB288T-I/4J PIC32MZ1025DAB288T-I/4J PIC32MZ1025DAB288T-I/4J PIC32MZ1025DAB288T-I/4J
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details