MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
MCU, 32BIT, PIC32, 180MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 512KB RAM Crypto
IC MCU 32BIT 1MB FLASH 144LQFP
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFM144-E/PL-ND | 47Y9452 | PIC32MZ1024EFM144-E/PL | PIC32MZ1024EFM144-E/PL | PIC32MZ1024EFM144-E/PL | PIC32MZ1024EFM144-E/PL |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Lqfp-144; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 48x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |