The PIC32MZ1024EFM124-E/
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 1MB FLASH 124VTLA
IC MCU 32BIT 1MB FLASH 124VTLA
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 512KB RAM Crypto
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFM124-E/TL-ND | PIC32MZ1024EFM124-E/TL | PIC32MZ1024EFM124-E/TL | PIC32MZ1024EFM124-E/TL | PIC32MZ1024EFM124-E/TL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 48x12b | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |