MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TFBGA (7x7)
32-bit Microcontrollers - MCU 1024KB Flash, 512KB RAM, Crypto, CAN
MCU, 32BIT, PIC32, 200MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 100TFBGA
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100TFBGA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFM100-E/GJX-ND | PIC32MZ1024EFM100-E/GJX | 23AC8890 | PIC32MZ1024EFM100-E/GJX | PIC32MZ1024EFM100-E/GJX | PIC32MZ1024EFM100-E/GJX |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Tfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 40x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |