Win Source Part Number: 1085186-PIC32MZ1024E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): ATSAM4S16BA-MU; ATSAM4N16BA-MU; ATSAM4SD16BA-MU; R7FS3A77C3A01CNB#AC1
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ1024EFM064
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN Product overview: PIC32MZ1024EFM064-I/
IC MCU 32BIT 1MB FLASH 64QFN
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, Crypto
MCU, 32BIT, PIC32, 200MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085186-PIC32MZ1024EFM064-I/MR | PIC32MZ1024EFM064-I/MR-ND | 685-PIC32MZ1024EFM064-I/MR | PIC32MZ1024EFM064-I/MR | PIC32MZ1024EFM064-I/MR | PIC32MZ1024EFM064-I/MR | PIC32MZ1024EFM064-I/MR | 47Y9438 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 1000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts |