Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFK144T-I/PH

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFK144T-I/PH-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFK144T-I/PH
32-bit Microcontrollers - MCU PIC32MZ1024EFK144T-I/PH
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, Crypto

Buy Now Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip - 47Y9434 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip
47Y9434
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip 47Y9434
MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MZ1024EFK144T-I/PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFK144T-I/PH
Microcontrollers PIC32MZ1024EFK144T-I/PH
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFK144T-I/PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFK144T-I/PH
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFK144T-I/PH
IC MCU 32BIT 1MB FLASH 144TQFP

IC MCU 32BIT 1MB FLASH 144TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MZ1024EFK144T-I/PH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFK144T-I/PH
Embedded - Microcontrollers PIC32MZ1024EFK144T-I/PH
IC MCU 32BIT 1MB FLASH 144TQFP

IC MCU 32BIT 1MB FLASH 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFK144T-I/PH-ND PIC32MZ1024EFK144T-I/PH 47Y9434 PIC32MZ1024EFK144T-I/PH PIC32MZ1024EFK144T-I/PH PIC32MZ1024EFK144T-I/PH
Product Name Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 48x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details