Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFK144T-E/JWX

Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet
Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFK144T-E/JWXTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFK144T-E/JWX
32-bit Microcontrollers - MCU PIC32MZ1024EFK144T-E/JWX
32-bit Microcontrollers - MCU 1024KB Flash 256KB R AM Crypto CAN

32-bit Microcontrollers - MCU 1024KB Flash 256KB R AM Crypto CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFK144T-E/JWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFK144T-E/JWX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFK144T-E/JWX
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site
Embedded - Microcontrollers - PIC32MZ1024EFK144T-E/JWX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFK144T-E/JWX
Embedded - Microcontrollers PIC32MZ1024EFK144T-E/JWX
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip - 43AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip
43AC6684
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip 43AC6684
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MZ1024EFK144T-E/JWX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFK144T-E/JWXTR-ND PIC32MZ1024EFK144T-E/JWX PIC32MZ1024EFK144T-E/JWX PIC32MZ1024EFK144T-E/JWX 43AC6684 PIC32MZ1024EFK144T-E/JWX
Product Name Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 48x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details