Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFK124-E/TL

Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFK124-E/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFK124-E/TL
32-bit Microcontrollers - MCU PIC32MZ1024EFK124-E/TL
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 256KB RAM Crypto

32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 256KB RAM Crypto

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFK124-E/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFK124-E/TL
Microcontrollers PIC32MZ1024EFK124-E/TL
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFK124-E/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFK124-E/TL
Embedded - Microcontrollers PIC32MZ1024EFK124-E/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFK124-E/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFK124-E/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFK124-E/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFK124-E/TL-ND PIC32MZ1024EFK124-E/TL PIC32MZ1024EFK124-E/TL PIC32MZ1024EFK124-E/TL PIC32MZ1024EFK124-E/TL
Product Name Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz
Bits Other; A/D 48x12b
RAM 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers