The PIC32MZ EF series microcontroller is a 32-bit device operating at a maximum clock speed of 200 MHz. It features 1 MB of program memory and 256 KB of RAM, making it suitable for applications requiring substantial processing power and memory. The microcontroller is housed in a TQFP-100 package with 100 pins, providing ample I/O options for various interfacing needs. This MCU supports advanced functionalities including a floating-point unit (FPU) for efficient mathematical computations, high-speed USB 2.0 connectivity, and Ethernet capabilities. It operates within a voltage range of 2.1V to 3.6V and can function in temperatures from -40°C to +125°C, making it suitable for industrial applications. The device also includes integrated security features such as a crypto engine for data protection and advanced memory protection mechanisms. Engineers looking for a robust microcontroller with extensive connectivity options and high processing capabilities may find this product a suitable choice for their projects.
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 100TQFP
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 100TQFP
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, Crypto
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFK100T-I/PF-ND | PIC32MZ1024EFK100T-I/PF | 47Y9425 | PIC32MZ1024EFK100T-I/PF | PIC32MZ1024EFK100T-I/PF | PIC32MZ1024EFK100T-I/PF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 40x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |