Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR PIC32MZ1024EFK064-I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 889893-PIC32MZ1024EF K064-I/MR Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFK064 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889893-PIC32MZ1024EF K064-I/MR Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFK064 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR - 889893-PIC32MZ1024EFK064-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR
889893-PIC32MZ1024EFK064-I/MR
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR 889893-PIC32MZ1024EFK064-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 889893-PIC32MZ1024EF K064-I/MR Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFK064 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889893-PIC32MZ1024EFK064-I/MR
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.1V ~ 3.6V
Family Name: PIC32MZ1024EFK064
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1024EFK064-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1024EFK064-I/MR
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1024EFK064-I/MR
IC MCU 32BIT 1MB FLASH 64QFN Product overview: PIC32MZ1024EFK064-I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFK06 4-I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64QFN Product overview: PIC32MZ1024EFK064-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFK064-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MZ1024EFK064-I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFK064-I/MR
32-bit Microcontrollers - MCU PIC32MZ1024EFK064-I/MR
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, Crypto

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFK064-I/MR
Embedded - Microcontrollers PIC32MZ1024EFK064-I/MR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MZ1024EFK064-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFK064-I/MR
Microcontrollers PIC32MZ1024EFK064-I/MR
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFK064-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFK064-I/MR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip - 47Y9417 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip
47Y9417
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip 47Y9417
MCU, 32BIT, PIC32, 200MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889893-PIC32MZ1024EFK064-I/MR 685-PIC32MZ1024EFK064-I/MR PIC32MZ1024EFK064-I/MR-ND PIC32MZ1024EFK064-I/MR PIC32MZ1024EFK064-I/MR PIC32MZ1024EFK064-I/MR PIC32MZ1024EFK064-I/MR 47Y9417
Product Name Embedded - Embedded - Microcontrollers - PIC32MZ1024EFK064-I/MR 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers