MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 256KB RAM Crypto
MCU, 32BIT, PIC32, 180MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFK064-E/PT-ND | PIC32MZ1024EFK064-E/PT | PIC32MZ1024EFK064-E/PT | PIC32MZ1024EFK064-E/PT | PIC32MZ1024EFK064-E/PT | 47Y9416 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 180Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |