MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1085185-PIC32MZ1024E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 48x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): S6E2C18H0AGV20000; S6E2C38H0AGV20000; R5F64169DFD#U0; R5F64189DFD#U0; R5F64189DFD#UB; S6E2C28H0AGV20000PIC
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ1024EFH144
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: PIC32MZ1024EFH144-I/
IC MCU 32BIT 1MB FLASH 144LQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, No Crypto
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFH144-I/PL-ND | 1085185-PIC32MZ1024EFH144-I/PL | 685-PIC32MZ1024EFH144-I/PL | PIC32MZ1024EFH144-I/PL | PIC32MZ1024EFH144-I/PL | 47Y9412 | PIC32MZ1024EFH144-I/PL | PIC32MZ1024EFH144-I/PL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | |||||||
| RAM | 512 KB | 1000 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |