Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFH124T-I/TL

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFH124T-I/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFH124T-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFH124T-I/TL
Microcontrollers PIC32MZ1024EFH124T-I/TL
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFH124T-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFH124T-I/TL
Embedded - Microcontrollers PIC32MZ1024EFH124T-I/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFH124T-I/TL
32-bit Microcontrollers - MCU PIC32MZ1024EFH124T-I/TL
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, No Crypto

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFH124T-I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFH124T-I/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFH124T-I/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFH124T-I/TL-ND PIC32MZ1024EFH124T-I/TL PIC32MZ1024EFH124T-I/TL PIC32MZ1024EFH124T-I/TL PIC32MZ1024EFH124T-I/TL
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 48x12b
RAM 512 KB 512 KB 512 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details