Description
Additional Features Key Features
200 MHz/330 DMIPS, MIPS Warrior M-class core
DSP-enhanced core:
Four 64-bit accumulators
Single-cycle MAC, saturating and fractional math
IEEE 754-compliant
Dual Panel Flash for live update support
FPU for fast single- and double-precision math
12-bit, 18 MSPS, 24-channel ADC module
Memory Management Unit for optimum embedded OS execution
microMIPS mode for up to 35% code compression
UART, I2C, PMP, SQI & Analog Comparators
SPI/I2S interfaces for audio processing and playback
Hi-Speed USB 2.0 Device/Host/OTG
10/100 Mbps Ethernet MAC with MII and RMII interface
Temperature Range: - 40°C to 85°C; - 40°C to 125°C
AEC-Q100 Qualified
Grade 1
- 40°C to 125°C Microcontroller Features
Operating voltage range of 2.2V to 3.6V
1MB Flash memory (plus an additional 160 KB of Boot Flash)
512KB SRAM memory
microMIPS mode for up to 35% smaller code size
DSP-enhanced core:
Four 64-bit accumulators
Single-cylce MAC, saturating and fractional math
IEEE 754-compliant
FPU for fast single- and double-precision math
Code-efficient (C and Assembly) architecture
Low-power management modes (Idle and Sleep) Peripheral Features
50 MHz Serial Quad Interface (SQI)
Peripheral Pin Select (PPS) functionality to enable function remap
8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection
Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
Six 4-wire SPI modules (50 Mbps)
SQI configurable as an additional SPI module (50 MHz)
Five I2C modules (up to 1 Mbaud) with SMBus support
Parallel Master Port (PMP)
Hardware Real-Time Clock and Calendar (RTCC)
Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features
Graphics interface: PMP
Audio data communication: I2S, LJ, RJ, USB
Audio data control interface: SPI and I2C™
Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features
12-bit ADC Module:
18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared)
Up to 24 analog inputs
Can operate during sleep and idle modes
Multiple trigger sources
Six digital comparators and six digital filters
Two analog comparators with 32 programmable voltage references
Temperature sensor with ±2°C accuracy Debugger Development Support
In-circuit and in-application programming
4-wire MIPS® Enhanced JTAG interface
Unlimited program and 12 complex data breakpoints
IEEE 1149.2-compatible (JTAG) boundary scan
Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools
MPLAB Harmony - PIC32 software development framework
C/C++ compiler with native DSP/fractional and FPU support
TCP/IP, USB, Graphics and mTouch middleware
MFi, Android and Bluetooth audio frameworks
RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS