Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889891-PIC32MZ1024EF G064-I/PT Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFG064 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889891-PIC32MZ1024EF G064-I/PT Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFG064 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT - 889891-PIC32MZ1024EFG064-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT
889891-PIC32MZ1024EFG064-I/PT
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT 889891-PIC32MZ1024EFG064-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889891-PIC32MZ1024EF G064-I/PT Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ1024EFG064 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889891-PIC32MZ1024EFG064-I/PT
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.1V ~ 3.6V
Family Name: PIC32MZ1024EFG064
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 9055210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055210
Microcontrollers 9055210
MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

Supplier's Site
Microcontrollers - 9055210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055210P
Microcontrollers 9055210P
MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

Supplier's Site
Microcontrollers - 1654310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654310
Microcontrollers 1654310
MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

MCU 32-bit 200MHz 1MB Prog 3.3V TQFP-64

Supplier's Site
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1024EFG064-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1024EFG064-I/PT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1024EFG064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFG064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFG06 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFG064-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFG064-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MZ1024EFG064-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFG064-I/PT
32-bit Microcontrollers - MCU PIC32MZ1024EFG064-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 512KB RAM, No Crypto

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFG064-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFG064-I/PT
Microcontrollers PIC32MZ1024EFG064-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers PIC32MZ1024EFG064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFG064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFG064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFG064-I/PT
Embedded - Microcontrollers PIC32MZ1024EFG064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889891-PIC32MZ1024EFG064-I/PT 9055210 9055210P 685-PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT-ND PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT PIC32MZ1024EFG064-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MZ1024EFG064-I/PT Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 1000 KB 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details