Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFF124-I/TL

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFF124-I/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFF124-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFF124-I/TL
Microcontrollers PIC32MZ1024EFF124-I/TL
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFF124-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFF124-I/TL
Embedded - Microcontrollers PIC32MZ1024EFF124-I/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFF124-I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFF124-I/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFF124-I/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFF124-I/TL
32-bit Microcontrollers - MCU PIC32MZ1024EFF124-I/TL
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFF124-I/TL-ND PIC32MZ1024EFF124-I/TL PIC32MZ1024EFF124-I/TL PIC32MZ1024EFF124-I/TL PIC32MZ1024EFF124-I/TL
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 48x12b
RAM 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers