Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFF100T-I/PT

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Request a Quote
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MZ EF series microcontroller features a 32-bit architecture with a maximum CPU speed of 200 MHz. It includes 1 MB of program memory and 256 KB of RAM, making it suitable for applications requiring significant processing power and memory capacity. The device operates within a voltage range of 2.1V to 3.6V and can function in temperatures from -40°C to +125°C. It supports various communication interfaces, including USB 2.0 and Ethernet, and offers advanced analog features such as a 12-bit ADC capable of 18 Msps. The microcontroller is packaged in a TQFP-100 format, providing 100 pins for connectivity. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The PIC32MZ EF series microcontroller features a 32-bit architecture with a maximum CPU speed of 200 MHz. It includes 1 MB of program memory and 256 KB of RAM, making it suitable for applications requiring significant processing power and memory capacity. The device operates within a voltage range of 2.1V to 3.6V and can function in temperatures from -40°C to +125°C. It supports various communication interfaces, including USB 2.0 and Ethernet, and offers advanced analog features such as a 12-bit ADC capable of 18 Msps. The microcontroller is packaged in a TQFP-100 format, providing 100 pins for connectivity. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFF100T-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFF100T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFF100T-I/PT
Microcontrollers PIC32MZ1024EFF100T-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFF100T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFF100T-I/PT
Embedded - Microcontrollers PIC32MZ1024EFF100T-I/PT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFF100T-I/PT
32-bit Microcontrollers - MCU PIC32MZ1024EFF100T-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFF100T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFF100T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFF100T-I/PT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip - 47Y9363 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip
47Y9363
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 47Y9363
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFF100T-I/PT-ND PIC32MZ1024EFF100T-I/PT PIC32MZ1024EFF100T-I/PT PIC32MZ1024EFF100T-I/PT PIC32MZ1024EFF100T-I/PT 47Y9363
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details