Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFF100-I/PT

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFF100-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1024EFF100-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1024EFF100-I/PT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1024EFF100-I/PT
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024EFF100-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFF10 0-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024EFF100-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFF100-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFF100-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFF100-I/PT
Embedded - Microcontrollers PIC32MZ1024EFF100-I/PT
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip - 47Y9361 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip
47Y9361
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 47Y9361
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFF100-I/PT
32-bit Microcontrollers - MCU PIC32MZ1024EFF100-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFF100-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFF100-I/PT
Microcontrollers PIC32MZ1024EFF100-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFF100-I/PT-ND 685-PIC32MZ1024EFF100-I/PT PIC32MZ1024EFF100-I/PT 47Y9361 PIC32MZ1024EFF100-I/PT PIC32MZ1024EFF100-I/PT
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CRL33MHAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers