The PIC32MZ1024EFF064 is a 32-bit microcontroller from Microchip Technology, Inc., featuring a MIPS Warrior M-class core capable of operating at speeds up to 252 MHz, delivering up to 415 DMIPS. It includes 1 MB of Flash memory and 256 KB of SRAM, with support for live updates through dual panel flash. The device is equipped with a floating-point unit (FPU) for efficient single- and double-precision calculations, and a memory management unit (MMU) for optimized embedded operating system execution. This microcontroller supports a wide range of communication interfaces, including USB 2.0 Hi-Speed OTG, 10/100 Mbps Ethernet, multiple UART, SPI, I2C, and CAN modules. It also features advanced analog capabilities with a 12-bit ADC operating at 18 Msps, multiple digital comparators, and a temperature sensor. The device operates within a voltage range of 2.1V to 3.6V and is rated for extended temperature ranges from -40°C to +125°C, making it suitable for industrial applications. The PIC32MZ1024EFF064 is AEC-Q100 qualified, ensuring reliability in automotive and other critical applications. It supports various development tools and software frameworks, including MPLAB Harmony, and is designed for efficient code execution with microMIPS mode, which reduces code size by up to 35%. This microcontroller is ideal for applications requiring high performance, extensive connectivity, and advanced processing capabilities.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFF064 |
| Clock Speed | 200 MHz |
| Bits | Other; 12-bit |
| Number | 24 |
| RAM | 256 KB |
| ROM | 1024 KB |