The PIC32MZ EF series microcontroller is a 32-bit device operating at a maximum frequency of 200 MHz. It features a data bus width of 32 bits and includes 1 MB of program memory. The microcontroller is housed in a TQFP-64 package, which contains 64 pins. It is RoHS compliant, making it suitable for environmentally conscious designs. The device supports a range of advanced features including a floating-point unit (FPU), high-speed USB, Ethernet connectivity, and various audio and graphics interfaces. Additionally, it offers multiple communication interfaces such as UART, SPI, and I2C, along with integrated security features like a crypto engine. This microcontroller is designed for applications requiring high performance and connectivity, making it a viable option for engineers looking to implement complex embedded systems.
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFF064-I/
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, CAN
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ1024EFF064-I/PT | PIC32MZ1024EFF064-I/PT-ND | PIC32MZ1024EFF064-I/PT | PIC32MZ1024EFF064-I/PT | PIC32MZ1024EFF064-I/PT | 47Y9355 | PIC32MZ1024EFF064-I/PT |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |