MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto
IC MCU 32BIT 1MB FLASH 144TQFP
IC MCU 32BIT 1MB FLASH 144TQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFE144T-I/PH-ND | 47Y9350 | PIC32MZ1024EFE144T-I/PH | PIC32MZ1024EFE144T-I/PH | PIC32MZ1024EFE144T-I/PH | PIC32MZ1024EFE144T-I/PH |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |